High Output Drive, Low Voltage, Single Operational Amplifier w/Shutdown 8-SOIC -40 to 125
Single Op Amp, 2.7MHz BW, 320mA Output, 6V, 110dB Gain, 8-SOIC Product overview: TLV4110ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 320mA, 6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 320mA, 6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4110ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936893-TLV4110ID
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV4110
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-10712-5, -TLV4110IDG4-NDR, 296-10712-5-NDR, -TLV4110IDG4, -296-10712-5-NDR, -TLV4110ID-NDR
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 3500uV Offset-Max, CMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
IC, OP-AMP GP R-R 2.7MHZ SGL 8SOIC; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:2.7MHZ; SLEW RATE:1.6V/µS; SUPPLY VOLTAGE RANGE:2.5V TO 6V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2.7MHZ RRO 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps High Output Drive Low Voltage Single
IC, OP-AMP GP R-R 2.7MHZ SGL 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:2.7MHz; Slew Rate:1.6V/µs; Supply Voltage Range:2.5V to 6V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV4110ID | 687-TLV4110ID | 936893-TLV4110ID | 296-10712-5-ND | TLV4110ID | TLV4110ID | 17156409 | TLV4110ID | 815-TLV4110ID | TLV4110ID | TLV4110ID | 52AH7705 |
| Product Name | TLV4110 High Output Drive, Low Voltage, Single Operational Amplifier w/Shutdown | 2.7MHz 320mA 6V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4110ID | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2.7MHZ RRO 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic, Op-Amp Gp R-R 2.7Mhz Sgl 8Soic; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | ||||||||||
| VOS | 3.5 millivolts | 0.1750 millivolts | ||||||||||
| Quiescent Current (IQ) | 1000 microamps | |||||||||||
| CMRR | 63 dB |