General Purpose Amplifier 2 Circuit 8-Mini DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 035141-TS512IN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 30 V, ±3 V to 15 V
Operating Supply Current: 500μA
Channel Output Current: 23mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Test & Measurement, Audio, Medical
2-Ch Op Amp, 3MHz BW, 18V, DIP, Through Hole Product overview: TS512IN from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3MHz, 18V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 3MHz, 18V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS512IN can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-Mini DIP
OP AMP, DUAL HIGH SPEED, DIP8, 512; OP AMP TYPE:PRECISION; NO. OF AMPLIFIERS:2; BANDWIDTH:3MHZ; SLEW RATE:1.5V/ S; SUPPLY VOLTAGE RANGE:6V TO 30V; AMP. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TS512IN-ND | 035141-TS512IN | 687-TS512IN | TS512IN | 16470374 | TS512IN | TS512IN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS512IN | Through-Hole 3MHz 18V DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | 0.5000 milliamps | |||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | ||
| Supply Voltage (VS) | 6 to 30 volts | 15 volts | 3 volts |