CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
CMOS Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 3.5MHz GBW, 5.5V/µs SR, 1.5-16V, SO, SM Product overview: TS272BIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 5.5V, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.5MHz, 5.5V, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS272BIDT can be used for catalog matching and distributor lookup.
TS272 - Amplifiers and Comparators-AMPLI
Manufacturer: STMicroelectronics
Win Source Part Number: 1114272-TS272BIDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 1mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 3.5MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8SOIC
(PRICE/TC), OPAMP, 3.5MHZ, -40 TO 125DEG C; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:3.5MHZ; SLEW RATE:5.5V/µS; SUPPLY VOLTAGE RANGE:3V TO 16V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40°C; OPERATING TEMPERATURE ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
OPAMP, 3.5MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:3.5MHz; Slew Rate:5.5V/µs; Supply Voltage Range:3V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CMOS Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual Hi-Performance
IC CMOS 2 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-8078-1-ND | 687-TS272BIDT | TS272BIDT | 1114272-TS272BIDT | TS272BIDT | TS272BIDT | 110245987 | 07AH7211 | TS272BIDT | TS272BIDT | TS272BIDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 3.5MHz 5.5V 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS272BIDT | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Interface/Communication IC | Opamp, 3.5Mhz, -40 To 125Deg C; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | |||||||
| Slew Rate | 5.5 V/µs | 5.5 V/µs | 5.5 V/µs | 5.50E-6 V/µs | 5.5 V/µs | 5.5 V/µs | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; SOIC8 | 8-SO | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||||
| Standards | RoHS | RoHS | RoHS |