STMicroelectronics, Inc. SMD 1MHz 16V SOIC Operational Amplifier IC TS27M2IDT

Description
2-Ch CMOS Op Amp, 1MHz BW, 16V Max, SOIC, Surface Mount Product overview: TS27M2IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M2IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch CMOS Op Amp, 1MHz BW, 16V Max, SOIC, Surface Mount Product overview: TS27M2IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M2IDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1MHz 16V SOIC Operational Amplifier IC
687-TS27M2IDT
SMD 1MHz 16V SOIC Operational Amplifier IC 687-TS27M2IDT
2-Ch CMOS Op Amp, 1MHz BW, 16V Max, SOIC, Surface Mount Product overview: TS27M2IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M2IDT can be used for catalog matching and distributor lookup.

2-Ch CMOS Op Amp, 1MHz BW, 16V Max, SOIC, Surface Mount Product overview: TS27M2IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS27M2IDT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-2259-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2259-2-ND
Instrumentation, Op Amps, Buffer Amps 497-2259-2-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2259-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2259-1-ND
Instrumentation, Op Amps, Buffer Amps 497-2259-1-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-2259-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-2259-6-ND
Instrumentation, Op Amps, Buffer Amps 497-2259-6-ND
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M2IDT - 035027-TS27M2IDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M2IDT
035027-TS27M2IDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M2IDT 035027-TS27M2IDT
Manufacturer: STMicroelectronics Win Source Part Number: 035027-TS27M2IDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1.1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 150μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 035027-TS27M2IDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1.1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 150μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TS27M2IDT
Operational Amplifiers - Op Amps TS27M2IDT
Operational Amplifiers - Op Amps Dual Prec Low-Power

Operational Amplifiers - Op Amps Dual Prec Low-Power

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TS27M2IDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TS27M2IDT
Instrumentation, OP Amps, Buffer Amps TS27M2IDT
CMOS Amplifier 2 Circuit 8-SOIC

CMOS Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear Amplifier IC - 55537184 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
55537184
Linear Amplifier IC 55537184
(PRICE/TC), OPERATIONAL AMPLIFIER, DUAL, 1 MHZ, 2, 0.6 V/ S, 3V TO 16V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), OPERATIONAL AMPLIFIER, DUAL, 1 MHZ, 2, 0.6 V/ S, 3V TO 16V, SOIC, 8 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M2IDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TS27M2IDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TS27M2IDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TS27M2IDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TS27M2IDT
Instrumentation, OP Amps, Buffer Amps TS27M2IDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Operational Amplifier, Dual, 1 Mhz, 2, 0.6 V/ S, 3V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics - 33R1418 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Dual, 1 Mhz, 2, 0.6 V/ S, 3V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics
33R1418
Operational Amplifier, Dual, 1 Mhz, 2, 0.6 V/ S, 3V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics 33R1418
Operational Amplifier, Dual, 1 MHz, 2, 0.6 V/ s, 3V to 16V, SOIC, 8 RoHS Compliant: Yes

Operational Amplifier, Dual, 1 MHz, 2, 0.6 V/ s, 3V to 16V, SOIC, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TS27M2IDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TS27M2IDT
Integrated Circuits (ICs) - Linear - Amplifiers TS27M2IDT
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Radwell International Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TS27M2IDT 497-2259-2-ND 035027-TS27M2IDT TS27M2IDT TS27M2IDT 55537184 TS27M2IDT TS27M2IDT 33R1418 TS27M2IDT
Product Name SMD 1MHz 16V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS27M2IDT Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier, Dual, 1 Mhz, 2, 0.6 V/ S, 3V To 16V, Soic, 8 Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 8 volts 3 to 16 volts 3 volts 3 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 0.6000 V/µs 6.00E-7 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 100122DCQR - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details
Op Amps - 2448571P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Analog - MTLF155AMH - Micross Components, Inc.
Micross Components, Inc.
View Details