Texas Instruments High-Performance Analog Linear Amplifier IC UCC27324DGNR

Description
(PRICE/TC), MOSFET DRIVER, LOW SIDE, MSOP POWERPAD-8; DRIVER CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:4A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:MSOP POWERPAD; NO. OF PINS:8PINS; INPUT DELAY:25NS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), MOSFET DRIVER, LOW SIDE, MSOP POWERPAD-8; DRIVER CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:4A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:MSOP POWERPAD; NO. OF PINS:8PINS; INPUT DELAY:25NS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Linear Amplifier IC - 17020790 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17020790
Linear Amplifier IC 17020790
(PRICE/TC), MOSFET DRIVER, LOW SIDE, MSOP POWERPAD-8; DRIVER CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:4A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:MSOP POWERPAD; NO. OF PINS:8PINS; INPUT DELAY:25NS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), MOSFET DRIVER, LOW SIDE, MSOP POWERPAD-8; DRIVER CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:4A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:15V; DRIVER CASE STYLE:MSOP POWERPAD; NO. OF PINS:8PINS; INPUT DELAY:25NS; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Amplifier and Comparator Chips
Product Number 17020790
Product Name Linear Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM108AMLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
1.575GHz 3.2V Rf Amplifier - 860-BGA615L7 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
5GHz Rf Amplifier - 860-QPA2263ATR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
2 suppliers