SCHURTER Inc Connector, Power Entry, Socket 15A; Connector Type Schurter 4300.0701

Description
CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Socket 15A; Connector Type Schurter - 50F2843 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Socket 15A; Connector Type Schurter
50F2843
Connector, Power Entry, Socket 15A; Connector Type Schurter 50F2843
CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 17812397 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
17812397
Connector/Terminal/Pin 17812397
CONNECTOR, POWER ENTRY, SOCKET 15A; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:15A; CONNECTOR COLOUR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; VOLTAGE RATING VAC:125V; PRODUCT RANGE:-; BODY MATERIAL:THERMOPLAST IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, POWER ENTRY, SOCKET 15A; CONNECTOR TYPE:POWER ENTRY; CURRENT RATING:15A; CONNECTOR COLOUR:BLACK; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; VOLTAGE RATING VAC:125V; PRODUCT RANGE:-; BODY MATERIAL:THERMOPLASTIC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA - 70080667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA
70080667
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA 70080667
Features: Panel Mount: Snap-in, Front-Side 1 Function Line Outlet, Protection Class I Solder Terminals Alternative: Protection Class II Version 0715

Features:

  • Panel Mount: Snap-in, Front-Side
  • 1 Function
  • Line Outlet, Protection Class I
  • Solder Terminals
  • Alternative: Protection Class II Version 0715
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 50F2843 17812397 70080667
Product Name Connector, Power Entry, Socket 15A; Connector Type Schurter Connector/Terminal/Pin Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products