Molex Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins 430450214

Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: Micro-Fit 3.0 43045 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Number of Positions: 2 Number of Rows: 2 Shrouding: Shrouded - 4 Wall
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: Micro-Fit 3.0 43045 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Number of Positions: 2 Number of Rows: 2 Shrouding: Shrouded - 4 Wall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Series: Micro-Fit 3.0 43045 Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Number of Positions: 2 Number of Rows: 2 Shrouding: Shrouded - 4 Wall

Manufacturer: Molex
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: Micro-Fit 3.0 43045
Package: Tray
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Number of Positions: 2
Number of Rows: 2
Shrouding: Shrouded - 4 Wall

Buy Now Datasheet
Connector/Terminal/Pin - 114150407 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
114150407
Connector/Terminal/Pin 114150407
CONNECTOR, HEADER, VERT, 2POSITION, MICRO-FIT, 3.0 PITCH, RECEPTACLE HOUSING, 43025. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, HEADER, VERT, 2POSITION, MICRO-FIT, 3.0 PITCH, RECEPTACLE HOUSING, 43025. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 114150407
Product Name Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1108 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers