MicroFit 3.0 V Hdr /Nail DR 30Au 4Ckt
CONNECTOR HEADER, SURFACE MOUNT, 4 POSITION, 0.118" (3.00MM) . FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 665876 | 124438067 |
| Product Name | PCB Headers | Connector/Terminal/Pin |
| Geometry | Straight |