Radwell International Connector/Terminal/Pin 39597835

Description
CIRCULAR CONNECTOR, R/A PLUG, 18-1, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR, R/A PLUG, 18-1, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 39597835 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
39597835
Connector/Terminal/Pin 39597835
CIRCULAR CONNECTOR, R/A PLUG, 18-1, CABLE, MILITARY SPECIFICATION:MIL-DT L-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, R/A PLUG, 18-1, CABLE, MILITARY SPECIFICATION:MIL-DTL-5015 SERIES, CIRCULAR CONNECTOR SHELL STYLE:RIGHT ANGLE PLUG, NO. OF CONTACTS:10CONTACTS, CIRCULAR CONTACT TYPE:SOLDER SOCKET, COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 39597835
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data