ABB AB Plugs and Receptacles 3914

Description
10A,CON,3P4W,FD,600V
Request a Quote Datasheet
Description
10A,CON,3P4W,FD,600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6308-3914-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6308-3914-ND
Plugs and Receptacles 6308-3914-ND
10A,CON,3P4W,FD,600V

10A,CON,3P4W,FD,600V

Buy Now Datasheet
10A Con 3P4W Fd 600V Abb - Thomas & Betts - 99H7152 - Newark, An Avnet Company
Chicago, IL, United States
10A Con 3P4W Fd 600V Abb - Thomas & Betts
99H7152
10A Con 3P4W Fd 600V Abb - Thomas & Betts 99H7152
10A CON 3P4W FD 600V

10A CON 3P4W FD 600V

Supplier's Site
Plug/Receptacle - 8433991 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
8433991
Plug/Receptacle 8433991
FS/FD METALLIC CONNECTION- 10-15AMP, 600VAC-250VAC, ALUMINUM FEMALE CONNECTOR, 3 POLE 4 WIRE. FREE 2 YEAR RADWELL WARRANTY

FS/FD METALLIC CONNECTION- 10-15AMP, 600VAC-250VAC, ALUMINUM FEMALE CONNECTOR, 3 POLE 4 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6308-3914-ND 99H7152 8433991
Product Name Plugs and Receptacles 10A Con 3P4W Fd 600V Abb - Thomas & Betts Plug/Receptacle
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details