TE Connectivity In-Series Adapters 414105-1

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Vertical-Unflanged Base Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 50 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : Yes RF Connector Type : BNC Sealable : No
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Vertical-Unflanged Base Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 50 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : Yes RF Connector Type : BNC Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 414105-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
414105-1
In-Series Adapters 414105-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Body Shape : Vertical-Unflanged Base Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 50 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Commercial Isolated Ground : Yes RF Connector Type : BNC Sealable : No

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Body Shape : Vertical-Unflanged Base

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 50

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount, Front Mount
  • Panel Mount Feature Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Commercial
  • Isolated Ground : Yes
  • RF Connector Type : BNC
  • Sealable : No
Buy Now
Coaxial Connector (RF) Adapters - A108010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A108010-ND
Coaxial Connector (RF) Adapters A108010-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
Connector/Terminal/Pin - 24596165 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24596165
Connector/Terminal/Pin 24596165
ISOLATED BULKHEAD JACK ADAPTER, GOLD PLATING CENTER. FREE 2 YEAR RADWELL WARRANTY

ISOLATED BULKHEAD JACK ADAPTER, GOLD PLATING CENTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RF Adapters - In Series - 414105-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
414105-1
RF Adapters - In Series 414105-1
RF Adapters - In Series BNC JACK ADAPTER

RF Adapters - In Series BNC JACK ADAPTER

Buy Now Datasheet
Rf/coaxial Adapter; Convert From Connector Amp - Te Connectivity - 50B573 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter; Convert From Connector Amp - Te Connectivity
50B573
Rf/coaxial Adapter; Convert From Connector Amp - Te Connectivity 50B573
RF/Coaxial Adapter; Convert From Connector:BNC Coaxial; Convert From Gender:Jack; Convert To Connector:BNC Coaxial; Convert To Gender:Jack; Connector Type:Intra-Series Coaxial; Leaded Process Compatible:No RoHS Compliant: No

RF/Coaxial Adapter; Convert From Connector:BNC Coaxial; Convert From Gender:Jack; Convert To Connector:BNC Coaxial; Convert To Gender:Jack; Connector Type:Intra-Series Coaxial; Leaded Process Compatible:No RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 414105-1 A108010-ND 24596165 414105-1 50B573
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Connector/Terminal/Pin RF Adapters - In Series Rf/coaxial Adapter; Convert From Connector Amp - Te Connectivity
Connector Type Wire to Wire Connector BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056231-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1052901-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Between Series Adapters - 1057841-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Coax Connectors - 1059691-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Through Hole - Solder
Coupling Push-On
View Details
4 suppliers