Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 39281023

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Package: Bulk Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Package: Bulk Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Package: Bulk Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.165" (4.20mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Package: Bulk
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.165" (4.20mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Connector/Terminal/Pin - 56306043 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
56306043
Connector/Terminal/Pin 56306043
CONNECTOR HEADER, 2 POSITION, MALE PIN, FASTENING TYPE: LOCKING RAMP, TERMINATION SOLDER, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR HEADER, 2 POSITION, MALE PIN, FASTENING TYPE: LOCKING RAMP, TERMINATION SOLDER, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
39281023
Connectors >> Wire To Board / Wire To Wire Connector 39281023
2x1P 2P 2 4.2mm 4.2mm 1 Straight Plugin,P=4.2mm Wire To Board / Wire To Wire Connector ROHS

2x1P 2P 2 4.2mm 4.2mm 1 Straight Plugin,P=4.2mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Radwell International LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 56306043 39281023
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector/Terminal/Pin Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
MicroSpace™ 1.27mm - 10143535-105KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
3 suppliers