Modular,Cable mounted jack,RJ45,8 Pos, Universal,Cat 5E,22-26AWG,Gray
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Orientation:Vertical
DISCONTINUED BY MANUFACTURER, CAT5 RJ45 MODULAR JACK, 8POS, 1 PORT; CONNECTOR TYPE:RJ45; SERIES:406372; GENDER:JACK; NO. OF CONTACTS:8; NO. OF POSITIONS:8; NO. OF PORTS:1; . FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 70041770 | 50B568 | 71650795 |
| Product Name | Modular,Cable mounted jack,RJ45,8 Pos, Universal,Cat 5E,22-26AWG,Gray | Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Te Connectivity | Connector/Terminal/Pin |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |