Pomona Electronics Binding Posts 4243-0

Description
Binding Post Connector Standard, Dual Knurled Black, Red Tin
Request a Quote Datasheet
Description
Binding Post Connector Standard, Dual Knurled Black, Red Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 501-1126-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
501-1126-ND
Binding Posts 501-1126-ND
Binding Post Connector Standard, Dual Knurled Black, Red Tin

Binding Post Connector Standard, Dual Knurled Black, Red Tin

Buy Now Datasheet
Binding Post; Double Binding Post; 15 A; 30 VAC/60 VDC (Max.); Brass; Black - 70198115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Double Binding Post; 15 A; 30 VAC/60 VDC (Max.); Brass; Black
70198115
Binding Post; Double Binding Post; 15 A; 30 VAC/60 VDC (Max.); Brass; Black 70198115
30 VAC⁄60 VDC (Max.) Voltage Rating, 15 A, Double Binding Post Assemblys Nickel-plated 8-32 hex nut and lockwasher included. One red and one black tin plated binding post (type 3760) with double mounting base. Material: Double binding post with captive thumb nut — Brass. Accepts standard banana plug. Finish: Bright tin plated. Insulation: Polycarbonate. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max.

30 VAC⁄60 VDC (Max.) Voltage Rating, 15 A, Double Binding Post Assemblys
Nickel-plated 8-32 hex nut and lockwasher included. One red and one black tin plated binding post (type 3760) with double mounting base. Material: Double binding post with captive thumb nut — Brass. Accepts standard banana plug. Finish: Bright tin plated. Insulation: Polycarbonate. Rating: 2500 WVDC, 15 amps, +115°C (+239°F) max.

Supplier's Site
Connector/Terminal/Pin - 18999515 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18999515
Connector/Terminal/Pin 18999515
BLACK ELECTRICAL TEST EQUIPMENT ASSEMBLY USE WITH 1.57-6.35" PANELS. FREE 2 YEAR RADWELL WARRANTY

BLACK ELECTRICAL TEST EQUIPMENT ASSEMBLY USE WITH 1.57-6.35" PANELS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Double Binding Post, 15A, Black; Product Range Pomona - 89F359 - Newark, An Avnet Company
Chicago, IL, United States
Double Binding Post, 15A, Black; Product Range Pomona
89F359
Double Binding Post, 15A, Black; Product Range Pomona 89F359
DOUBLE BINDING POST, 15A, BLACK; Product Range:4243 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

DOUBLE BINDING POST, 15A, BLACK; Product Range:4243 Series; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1126-ND 70198115 18999515 89F359
Product Name Binding Posts Binding Post; Double Binding Post; 15 A; 30 VAC/60 VDC (Max.); Brass; Black Connector/Terminal/Pin Double Binding Post, 15A, Black; Product Range Pomona
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1339G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - CAB.M16.NYC.C52N-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers