Molex Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 43645-0200

Description
MICROFIT 3.0 RECEPTACLE SGL RO
Request a Quote Datasheet
Description
MICROFIT 3.0 RECEPTACLE SGL RO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) - 43645-0200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt)
43645-0200
Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) 43645-0200
MICROFIT 3.0 RECEPTACLE SGL RO

MICROFIT 3.0 RECEPTACLE SGL RO

Buy Now
Wire Housings & Plugs - 4476754P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4476754P
Wire Housings & Plugs 4476754P
Molex 43645-0200 Crimp Connector Housing

Molex 43645-0200 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 4476754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4476754
Wire Housings & Plugs 4476754
Molex 43645-0200 Crimp Connector Housing

Molex 43645-0200 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891346
Wire Housings & Plugs 1891346
Molex 43645-0200 Crimp Connector Housing

Molex 43645-0200 Crimp Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 43645-0200 - 1038658-43645-0200 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43645-0200
1038658-43645-0200
Circular Connectors - Circular Connectors - Housings - 43645-0200 1038658-43645-0200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038658-43645-0200 Packaging: Bulk Number of Positions: 2 Pitch: 3 mm Color: Black Connector Type: Power, Rectangular, Socket Number of Rows: 1 Termination: Crimp Contact Material: Bronze Voltage Rating: 600 V Current Rating: 6 A Number of Contacts: 2 Gender: Receptacle Length: 8.28 mm Housing Material: Nylon Approvals: CSA, TUV, UL Number of Circuits: 24 Orientation: Right Angle Contact Plating: Nickel Housing Color: Black Contact Resistance: 10 mΩ Height: 5.3 mm Material: Polyester Number of Poles: 2 Number of Pins: 2 Working Voltage: 250 V Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 50-37-5023; 91560-0002; 90156-0142; 3-640440-2; 3-640441-2; 3-643814-20436450200 ; 436-45-0200; 436450200; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 14 mm Lead Free: Yes Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 250 V REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038658-43645-0200
Packaging: Bulk
Number of Positions: 2
Pitch: 3 mm
Color: Black
Connector Type: Power, Rectangular, Socket
Number of Rows: 1
Termination: Crimp
Contact Material: Bronze
Voltage Rating: 600 V
Current Rating: 6 A
Number of Contacts: 2
Gender: Receptacle
Length: 8.28 mm
Housing Material: Nylon
Approvals: CSA, TUV, UL
Number of Circuits: 24
Orientation: Right Angle
Contact Plating: Nickel
Housing Color: Black
Contact Resistance: 10 mΩ
Height: 5.3 mm
Material: Polyester
Number of Poles: 2
Number of Pins: 2
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 50-37-5023; 91560-0002; 90156-0142; 3-640440-2; 3-640441-2; 3-643814-20436450200; 436-45-0200; 436450200;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 14 mm
Lead Free: Yes
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Singapore, Singapore
600V Electronic Connector
340-43645-0200
600V Electronic Connector 340-43645-0200
2-Pos 1-Row Receptacle, 3mm Pitch, 600V, Crimp, UL/CSA/TUV Product overview: 43645-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43645-0200 can be used for catalog matching and distributor lookup.

2-Pos 1-Row Receptacle, 3mm Pitch, 600V, Crimp, UL/CSA/TUV Product overview: 43645-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43645-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
MOLEX Components 43645-0200

MOLEX Components 43645-0200

Supplier's Site
Micro-Fit 3.0 Signal Receptacle; 2 Circuit - 70190832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Micro-Fit 3.0 Signal Receptacle; 2 Circuit
70190832
Micro-Fit 3.0 Signal Receptacle; 2 Circuit 70190832
Micro-Fit 3.0 Signal Receptacle; 2 Circuit

Micro-Fit 3.0 Signal Receptacle; 2 Circuit

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43645-0200 4476754P 4476754 1891346 43645-0200 1038658-43645-0200 340-43645-0200 70190832
Product Name Connectors Crimp Housings, Commercial, Hi Power (10A+/ckt) Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Circular Connectors - Circular Connectors - Housings - 43645-0200 600V Electronic Connector Connector/Terminal/Pin Micro-Fit 3.0 Signal Receptacle; 2 Circuit
Connector Type Micro Connector and Nano Connector Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight Straight; Straight Straight Straight
Mounting Cable mount Cable mount Cable, Free Hanging
Unlock Full Specs
to access all available technical data