Rectangular Power Connector, 10 Contact(s), Male, Solder Terminal, Plug, Product overview: 39-30-1100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-39-30-1100 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007093-39-30-1100
Packaging: Bulk
Number of Positions: 10
Pitch: 4.2 mm
Color: Natural
Connector Type: Male Pin
Number of Rows: 2
Row Spacing: 4.191 mm
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 7 A
Number of Contacts: 10
Gender: Male
Length: 22.2 mm
Housing Material: Nylon
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Natural
Number of Ports: 1
Number of Terminals: 10
Contact Resistance: 10 mΩ
Height: 11.65 mm
Material: Brass, Nylon
Number of Pins: 10
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1-1586041-0; 39-29-1108; 15-24-6101; 39-30-1120; 1586041-8; 1-1586585-200393-011
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 19.4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
Lead Pitch: 4.2 mm
Connector
PLUG & SOCKET CONN, HEADER, 10POS, 4.2MM, SERIES:MINI-FIT JR, PITCH SPACING:4.2MM, CONTACT TERMINATION:THROUGH HOLE RIGHT ANGLE, NO. OF CONTACTS:10. FREE 2 YEAR RADWELL WARRANTY
The Molex Mini-Fit family of connectors is designed for higher current/higher density applications which require design flexibility for wire-to-wire and wire-to-board configurations. Mini-Fit is ideal for power applications up to 12.0 A per circuit. The core attributes of the Mini-Fit family include: Fully isolated terminals, positive housing locks, low engagement forces and polarized housings and receptacles. Mini-Fit is UL Recognized, CSA approved and TUV Licensed. All components are lead-free and RoHS compliant.
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 39-30-1100 | 316-39-30-1100 | 1007093-39-30-1100 | 5109871P | 5109871 | 39-30-1100 | 16458413 | 70190658 |
| Product Name | Connectors | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 39-30-1100 | PCB Headers | PCB Headers | Connector/Terminal/Pin | RT ANGLE HEADER TIN PLATE W/PCB MOUNT PEG;94V-2;10 CIRCT | |
| Gender | Male / Plug | Male / Plug | ||||||
| Termination | Solder | Solder | Solder | Thru-Hole | ||||
| Voltage Rating | 600 volts | 600 volts | 600 volts | |||||
| Current Rating | 7.0 amps | 7.0 amps | 7.0 amps |