POWER ENTRY CONNECTOR, SOCKET, 16A; Current Rating:16A; Voltage Rating VAC:230V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:2P+E / 2P3W; Connector Colour:Blue; IP Rating:IP44 RoHS Compliant: Yes
WALTHER ELECTRIC Electrical Products 410306
POWER ENTRY CONNECTOR RECEPTACLE, 16AMP, 230V, 3POS, FEMALE SOCKET CONNECTION, PANEL CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 68C5491 | 26492419 | |
| Product Name | Power Entry Connector, Socket, 16A; Current Rating Walther | Plug/Receptacle | Plug/Receptacle |
| Mounting | Panel Mount |