MICROFIT 3.0 PLUG DR PNLMNT 2 CKT
Molex 43020-2200 Connector Housing
Molex 43020-2200 Connector Housing
Molex 43020-2200 Connector Housing
Connector
PLUG AND SOCKET CONNECTOR HOUSING; GENDER:PLUG; BODY MATERIAL:POLYESTER; NO. OF ROWS:2; NO. OF CONTACTS:22; CONNECTOR TYPE:PLUG & SOCKET ;ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
CONN PLUG 22POS 3MM DUAL ROW
| Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43020-2200 | 5110950P | 5110950 | 43020-2200 | 38183005 | 514-43020-2200 |
| Product Name | Connectors Power | Wire Housings & Plugs | Wire Housings & Plugs | Plug/Receptacle | CONN PLUG 22POS 3MM DUAL ROW | |
| Connector Type | Micro Connector and Nano Connector | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight; Straight | Straight; Straight | |||
| Mounting | Panel mount | Cable, Panel, Snap in |