DISCONTINUED BY MANUFACTURER, LINE AND LOAD TERMINALS, STANDARD PRESSURE TYPE, MAXIMUM BREAKER AMPERES: 100 AMPS, TERMINAL BODY MATERIAL: STEEL, WIRE TYPE: CU/AL, CU7AL, AWG WIRE RANGE: 14-1/0, METRIC WIRE RANGE MM: 2.5-50, PACKAGE OF 3 TERMINALS. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 154045030 |
| Product Name | Lug/Connector |
| Current Rating | 100.0 amps |