Hubbell Incorporated Plug/Receptacle 4100C7W

Description
IEC PIN & SLEEVE CONNECTOR, INDUSTRIAL GRADE, 100 AMP, 480 VAC, 3 POLE, 4 WIRE, 3 PHASE, 7 HOUR POSITION, THERMOPLASTIC MATERIAL, CABLE GLAND OUTLET/STRAIGHT, IP67/WATERTIGHT, RED. FREE 2 YEAR RADWELL WARRANTY
Description
IEC PIN & SLEEVE CONNECTOR, INDUSTRIAL GRADE, 100 AMP, 480 VAC, 3 POLE, 4 WIRE, 3 PHASE, 7 HOUR POSITION, THERMOPLASTIC MATERIAL, CABLE GLAND OUTLET/STRAIGHT, IP67/WATERTIGHT, RED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 21508 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
21508
Plug/Receptacle 21508
IEC PIN & SLEEVE CONNECTOR, INDUSTRIAL GRADE, 100 AMP, 480 VAC, 3 POLE, 4 WIRE, 3 PHASE, 7 HOUR POSITION, THERMOPLASTIC MATERIAL, CABLE GLAND OUTLET/STRAIGHT, IP67/WATERTIGHT, RED. FREE 2 YEAR RADWELL WARRANTY

IEC PIN & SLEEVE CONNECTOR, INDUSTRIAL GRADE, 100 AMP, 480 VAC, 3 POLE, 4 WIRE, 3 PHASE, 7 HOUR POSITION, THERMOPLASTIC MATERIAL, CABLE GLAND OUTLET/STRAIGHT, IP67/WATERTIGHT, RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 21508
Product Name Plug/Receptacle
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details