Molex Conn Housing RCP 2 POS 10mm Crimp ST Cable Mount Black Mini-Fit Sr™ Bag 428160212

Description
Conn Housing RCP 2 POS 10mm Crimp ST Cable Mount Black Mini-Fit Sr™ Bag
Datasheet
Description
Conn Housing RCP 2 POS 10mm Crimp ST Cable Mount Black Mini-Fit Sr™ Bag
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing RCP 2 POS 10mm Crimp ST Cable Mount Black Mini-Fit Sr™ Bag - 514-0428160212 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 2 POS 10mm Crimp ST Cable Mount Black Mini-Fit Sr™ Bag
514-0428160212
Conn Housing RCP 2 POS 10mm Crimp ST Cable Mount Black Mini-Fit Sr™ Bag 514-0428160212
Conn Housing RCP 2 POS 10mm Crimp ST Cable Mount Black Mini-Fit Sr™ Bag

Conn Housing RCP 2 POS 10mm Crimp ST Cable Mount Black Mini-Fit Sr™ Bag

Supplier's Site
Connector/Terminal/Pin - 211213878 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
211213878
Connector/Terminal/Pin 211213878
MINI-FIT SR 42816, RECTANGULAR CONNECTOR, HOUSING RECEPTACLE, FEMALE SOCKET, LATCH LOCK, 10MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

MINI-FIT SR 42816, RECTANGULAR CONNECTOR, HOUSING RECEPTACLE, FEMALE SOCKET, LATCH LOCK, 10MM, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connectors - 428160212 - ODG (Origin Data Global)
Shenzhen, China
Connectors
428160212
Connectors 428160212
10mm 1x2P 2 1 P=10mm Housings (Wire To Board / Wire To Wire ) ROHS

10mm 1x2P 2 1 P=10mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
428160212
Connectors >> Rectangular Connectors Housings 428160212
10mm 1x2P 2 1 P=10mm Rectangular Connectors Housings ROHS

10mm 1x2P 2 1 P=10mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Radwell International ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 514-0428160212 211213878 428160212 428160212
Product Name Conn Housing RCP 2 POS 10mm Crimp ST Cable Mount Black Mini-Fit Sr™ Bag Connector/Terminal/Pin Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Rectangular Connector Accessories - XG4E-2631-S003-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details