ILSCO Corporation Lug/Connector 44321-B20

Description
RING TERMINAL, ILSB SERIES, HIGH-TEMP/NON-INSULA TED, 600 VOLTS RATED, 12-10 AWG WIRE RANGE, #8-#10 STUD SIZE, 0.72 IN OVERALL LENGTH, 0.37 IN WIDTH, BRAZED SEAM BARREL, 900 DEG F TEMP RATING, STEEL MATERIAL, PRICED (PKG/ 20). FREE 2 YEAR RADWELL WARRANTY
Description
RING TERMINAL, ILSB SERIES, HIGH-TEMP/NON-INSULA TED, 600 VOLTS RATED, 12-10 AWG WIRE RANGE, #8-#10 STUD SIZE, 0.72 IN OVERALL LENGTH, 0.37 IN WIDTH, BRAZED SEAM BARREL, 900 DEG F TEMP RATING, STEEL MATERIAL, PRICED (PKG/ 20). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Lug/Connector - 34049269 - Radwell International
Willingboro, NJ, United States
Lug/Connector
34049269
Lug/Connector 34049269
RING TERMINAL, ILSB SERIES, HIGH-TEMP/NON-INSULA TED, 600 VOLTS RATED, 12-10 AWG WIRE RANGE, #8-#10 STUD SIZE, 0.72 IN OVERALL LENGTH, 0.37 IN WIDTH, BRAZED SEAM BARREL, 900 DEG F TEMP RATING, STEEL MATERIAL, PRICED (PKG/ 20). FREE 2 YEAR RADWELL WARRANTY

RING TERMINAL, ILSB SERIES, HIGH-TEMP/NON-INSULATED, 600 VOLTS RATED, 12-10 AWG WIRE RANGE, #8-#10 STUD SIZE, 0.72 IN OVERALL LENGTH, 0.37 IN WIDTH, BRAZED SEAM BARREL, 900 DEG F TEMP RATING, STEEL MATERIAL, PRICED (PKG/ 20). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 34049269
Product Name Lug/Connector
Unlock Full Specs
to access all available technical data

Similar Products