TE Connectivity Headers, Male Pins 440052-4

Description
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A113681-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A113681-ND
Headers, Male Pins A113681-ND
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"

"Connector Header Through Hole 4 position 0.098"" (2.50mm)"

Buy Now Datasheet
2.5Mm,hdr,4Pos,vertical Rohs Compliant Amp - Te Connectivity - 13H4453 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm,hdr,4Pos,vertical Rohs Compliant Amp - Te Connectivity
13H4453
2.5Mm,hdr,4Pos,vertical Rohs Compliant Amp - Te Connectivity 13H4453
2.5MM,HDR,4POS,VERTI CAL ROHS COMPLIANT: YES

2.5MM,HDR,4POS,VERTICAL ROHS COMPLIANT: YES

Supplier's Site
Plug/Receptacle - 67242135 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
67242135
Plug/Receptacle 67242135
CONNECOTR, HEADER, VERT, 4 POS, 2.5MM, 3 SIDE SHROUDED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

CONNECOTR, HEADER, VERT, 4 POS, 2.5MM, 3 SIDE SHROUDED, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A113681-ND 13H4453 67242135
Product Name Headers, Male Pins 2.5Mm,hdr,4Pos,vertical Rohs Compliant Amp - Te Connectivity Plug/Receptacle
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 103577-5-ND - DigiKey
Specs
Mounting Through Hole
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50018-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Screw Connectors - 36-1232-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details