Molex Super-Safeway Plug Nema L7-15 15A/277V Molex 2434

Description
SUPER-SAFEWAY PLUG NEMA L7-15 15A/277V
Description
SUPER-SAFEWAY PLUG NEMA L7-15 15A/277V

Suppliers

Company
Product
Description
Supplier Links
Super-Safeway Plug Nema L7-15 15A/277V Molex - 77AC8109 - Newark, An Avnet Company
Chicago, IL, United States
Super-Safeway Plug Nema L7-15 15A/277V Molex
77AC8109
Super-Safeway Plug Nema L7-15 15A/277V Molex 77AC8109
SUPER-SAFEWAY PLUG NEMA L7-15 15A/277V

SUPER-SAFEWAY PLUG NEMA L7-15 15A/277V

Supplier's Site
Plug/Receptacle - 54616200 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
54616200
Plug/Receptacle 54616200
SUPER-SAFEWAY PLUG WITH LOCKING BLADE, 2 POLE/3 WIRE, NEMA L7-15, 277V. FREE 2 YEAR RADWELL WARRANTY

SUPER-SAFEWAY PLUG WITH LOCKING BLADE, 2 POLE/3 WIRE, NEMA L7-15, 277V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 77AC8109 54616200
Product Name Super-Safeway Plug Nema L7-15 15A/277V Molex Plug/Receptacle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers