Amphenol Industrial Connector/Terminal/Pin 26-4100-32P

Description
DISCONTINUED BY MANUFACTURER, CONNECTOR CHASSIS-PLUG, 32 PIN, GOLD PLATED CONTACTS, NUMBER OF ROWS: 2, PITCH SPACING: 4.32 MM, CONTACT GENDER: PIN, CONNECTOR MOUNTING: CABLE-CHASSIS, CONTACT TERMINATION: SOLDER. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONNECTOR CHASSIS-PLUG, 32 PIN, GOLD PLATED CONTACTS, NUMBER OF ROWS: 2, PITCH SPACING: 4.32 MM, CONTACT GENDER: PIN, CONNECTOR MOUNTING: CABLE-CHASSIS, CONTACT TERMINATION: SOLDER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 33620848 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
33620848
Connector/Terminal/Pin 33620848
DISCONTINUED BY MANUFACTURER, CONNECTOR CHASSIS-PLUG, 32 PIN, GOLD PLATED CONTACTS, NUMBER OF ROWS: 2, PITCH SPACING: 4.32 MM, CONTACT GENDER: PIN, CONNECTOR MOUNTING: CABLE-CHASSIS, CONTACT TERMINATION: SOLDER. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONNECTOR CHASSIS-PLUG, 32 PIN, GOLD PLATED CONTACTS, NUMBER OF ROWS: 2, PITCH SPACING: 4.32 MM, CONTACT GENDER: PIN, CONNECTOR MOUNTING: CABLE-CHASSIS, CONTACT TERMINATION: SOLDER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 33620848
Product Name Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-012 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Push-in X connector - QSMX-4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details