CONN HEADER VERT 10POS 2MM
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
CONN HEADER VERT 10POS 2MM . FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-2BHR-10-VUA | 2057-2BHR-10-VUA-ND | 116141788 |
| Product Name | Rectangular Connectors | Headers, Male Pins | Connector/Terminal/Pin |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |