WAGO Female connector/socket 2734-105/031-000

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; clamping collar; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; clamping collar; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2734-105/031-000 - WAGO
Germantown, WI, United States
Female connector/socket
2734-105/031-000
Female connector/socket 2734-105/031-000
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; clamping collar; 1,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 5-pole; 100% protected against mismating; clamping collar; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2734-105/031-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2734-105/031-000-ND
Headers, Plugs and Sockets 2946-2734-105/031-000-ND
"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"5 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 25487548 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
25487548
Connector/Terminal/Pin 25487548
1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, PUSH-BUTTON, CLAMPING COLLAR, 1.5 MM², PIN SPACING 3.5 MM, 5-POLE, 1,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1-CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, PUSH-BUTTON, CLAMPING COLLAR, 1.5 MM², PIN SPACING 3.5 MM, 5-POLE, 1,50 MM², LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2734-105/031-000 2946-2734-105/031-000-ND 25487548
Product Name Female connector/socket Headers, Plugs and Sockets Connector/Terminal/Pin
Termination Push-button
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5377/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers