EDAC, Inc. Edgeboard Connectors 243-004-542-201

Description
"4 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) White"
Request a Quote Datasheet
Description
"4 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 243-004-542-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
243-004-542-201-ND
Edgeboard Connectors 243-004-542-201-ND
"4 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) White"

"4 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) White"

Buy Now Datasheet
Card Edge Conn, Dual, 4Pos, Lug; Card Edge Connector Type Edac - 07C8077 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 4Pos, Lug; Card Edge Connector Type Edac
07C8077
Card Edge Conn, Dual, 4Pos, Lug; Card Edge Connector Type Edac 07C8077
CARD EDGE CONN, DUAL, 4POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 4POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 49250915 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
49250915
Connector/Terminal/Pin 49250915
MINI CARD EDGE 0.2 X 0.2, 4 PIN 2 ROW. FREE 2 YEAR RADWELL WARRANTY

MINI CARD EDGE 0.2 X 0.2, 4 PIN 2 ROW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 243-004-542-201-ND 07C8077 49250915
Product Name Edgeboard Connectors Card Edge Conn, Dual, 4Pos, Lug; Card Edge Connector Type Edac Connector/Terminal/Pin
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 5.08 mm (0.2000 inch)
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51700-10208002AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Ethernet Connectors - 3316392 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 60.0 to ? amps
Number of Contacts 33 #
View Details