"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
(PRICE/EACH), WTB CONNECTOR, HEADER, 40POS, 2ROW; CONNECTOR SYSTEMS:BOARD-TO-BOA
WTB CONNECTOR, HEADER, 40POS, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M15457-ND | 48619337 | 81H9266 |
| Product Name | Headers, Male Pins | Plug/Receptacle | Wtb Connector, Header, 40Pos, 2Row; Connector Systems 3M |
| Connector Type | Header Connector; Header | Board to Board Connector | |
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 1.0 amps |