Molex Connector/Terminal/Pin 2/6/6102

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector/Terminal/Pin - 16441693 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16441693
Connector/Terminal/Pin 16441693
CONTACT, MALE, 24-18AWG, CRIMP, SERIES:1560, FOR USE WITH:STANDARD .062" PIN & SOCKET CONNECTORS, CONTACT PLATING:GOLD;. FREE 2 YEAR RADWELL WARRANTY

CONTACT, MALE, 24-18AWG, CRIMP, SERIES:1560, FOR USE WITH:STANDARD .062" PIN & SOCKET CONNECTORS, CONTACT PLATING:GOLD;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contact, Pin, 18Awg, Crimp; Product Range Molex - 90B9603 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
90B9603
Contact, Pin, 18Awg, Crimp; Product Range Molex 90B9603
CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .062" 1560 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
062 Male Term Loose Brs 30Au 18-24 Rohs Compliant Molex - 79AH8206 - Newark, An Avnet Company
Chicago, IL, United States
062 Male Term Loose Brs 30Au 18-24 Rohs Compliant Molex
79AH8206
062 Male Term Loose Brs 30Au 18-24 Rohs Compliant Molex 79AH8206
062 MALE TERM LOOSE BRS 30AU 18-24 ROHS COMPLIANT: YES

062 MALE TERM LOOSE BRS 30AU 18-24 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2/6/6102 16441693 90B9603 79AH8206
Product Name Connector/Terminal/Pin Contact, Pin, 18Awg, Crimp; Product Range Molex 062 Male Term Loose Brs 30Au 18-24 Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details