"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
(PRICE/EACH), WIRE TO BOARD CONNECTOR, HEADER, 26 POSITION, 2ROW; CONNECTOR SYSTEMS:BOARD-TO-BOA
WIRE TO BOARD CONNECTOR, HEADER, 26 POSITION, 2ROW; Connector Systems:Board-to-Boa
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M15455-ND | 32214789 | 81H9265 |
| Product Name | Headers, Male Pins | Connector/Terminal/Pin | Wire To Board Connector, Header, 26 Position, 2Row; Connector Systems 3M |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | |
| Mounting | Through Hole | ||
| Current Rating | 1.0 amps |