Hubbell Wiring Device-Kellems Electrical Ac Power Connector, Receptacle, 20A; Connector Type Hubbell Wiring Devices 27W47H

Description
ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 20A; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 20A; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Ac Power Connector, Receptacle, 20A; Connector Type Hubbell Wiring Devices - 50T8967 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Ac Power Connector, Receptacle, 20A; Connector Type Hubbell Wiring Devices
50T8967
Electrical Ac Power Connector, Receptacle, 20A; Connector Type Hubbell Wiring Devices 50T8967
ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 20A; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

ELECTRICAL AC POWER CONNECTOR, RECEPTACLE, 20A; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:125V; Product Range:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Plug/Receptacle - 82447359 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82447359
Plug/Receptacle 82447359
CONNECTOR, 20A, 125V, 2 POLE, 3 WIRE, THERMOPLASTIC ELASTOMER, NEMA L5-20R, YELLOW. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, 20A, 125V, 2 POLE, 3 WIRE, THERMOPLASTIC ELASTOMER, NEMA L5-20R, YELLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 50T8967 82447359
Product Name Electrical Ac Power Connector, Receptacle, 20A; Connector Type Hubbell Wiring Devices Plug/Receptacle
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products