Pomona Electronics Jacks, Plugs 2945-0

Description
Banana Plug, Stackable Connector Miniature Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Miniature Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1749-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1749-ND
Jacks, Plugs 501-1749-ND
Banana Plug, Stackable Connector Miniature Solderless Black

Banana Plug, Stackable Connector Miniature Solderless Black

Buy Now Datasheet
Banana Plug, 5A, Screw, Black; Gender Pomona - 34F938 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 5A, Screw, Black; Gender Pomona
34F938
Banana Plug, 5A, Screw, Black; Gender Pomona 34F938
BANANA PLUG, 5A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

BANANA PLUG, 5A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet
Banana Plug, Miniature, 5A, Solderless; Gender Pomona - 80Y5040 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Miniature, 5A, Solderless; Gender Pomona
80Y5040
Banana Plug, Miniature, 5A, Solderless; Gender Pomona 80Y5040
BANANA PLUG, MINIATURE, 5A, SOLDERLESS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, MINIATURE, 5A, SOLDERLESS; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Plug; Banana Plug; 5 A; Black; Brass; Beryllium Copper; 2500 Vrms (Max.); 50 de - 70197974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Banana Plug; 5 A; Black; Brass; Beryllium Copper; 2500 Vrms (Max.); 50 de
70197974
Plug; Banana Plug; 5 A; Black; Brass; Beryllium Copper; 2500 Vrms (Max.); 50 de 70197974
Miniature Solderless Stackup Banana Plug With Safety Collar, 2500 Vrms (Max.), + 50°C (Max.) Wire firmly held in place with setscrew. The integral collar insulates leads and acts as a strain relief by preventing the flexing of lead at setscrew. Upper: Miniature banana jack — 2.64 mm (0.104) dia., brass, gold-plated. Insulation: ABS. Lower: Miniature banana plug, spring — One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Miniature Solderless Stackup Banana Plug With Safety Collar, 2500 Vrms (Max.), + 50°C (Max.)
Wire firmly held in place with setscrew. The integral collar insulates leads and acts as a strain relief by preventing the flexing of lead at setscrew. Upper: Miniature banana jack — 2.64 mm (0.104) dia., brass, gold-plated. Insulation: ABS. Lower: Miniature banana plug, spring — One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Supplier's Site
Plug/Receptacle - 19024711 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
19024711
Plug/Receptacle 19024711
BANANA PLUG, 5A, SCREW, BLACK; PRODUCT RANGE:2945 SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; CURRENT RATING:5A; VOLTAGE RATING:2.5KV; CONTAC. FREE 2 YEAR RADWELL WARRANTY

BANANA PLUG, 5A, SCREW, BLACK; PRODUCT RANGE:2945 SERIES; GENDER:PLUG; CONTACT TERMINATION TYPE:SCREW; CURRENT RATING:5A; VOLTAGE RATING:2.5KV; CONTAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1749-ND 34F938 80Y5040 70197974 19024711
Product Name Jacks, Plugs Banana Plug, 5A, Screw, Black; Gender Pomona Banana Plug, Miniature, 5A, Solderless; Gender Pomona Plug; Banana Plug; 5 A; Black; Brass; Beryllium Copper; 2500 Vrms (Max.); 50 de Plug/Receptacle
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Module connector - PAML-MK-186-HP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Right Angle, Shrouded Stacking Banana Plug - 9306 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
View Details