Molex Connector Ac Power, Receptacle, 30A 125V; Connector Type Molex 29W47

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Ac Power, Receptacle, 30A 125V; Connector Type Molex - 06H7435 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 30A 125V; Connector Type Molex
06H7435
Connector Ac Power, Receptacle, 30A 125V; Connector Type Molex 06H7435
CONNECTOR AC POWER, RECEPTACLE, 30A 125V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

CONNECTOR AC POWER, RECEPTACLE, 30A 125V; Connector Type:Industrial Electrical AC Power; Current Rating:30A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector - 62989483 - Radwell International
Willingboro, NJ, United States
Lug/Connector
62989483
Lug/Connector 62989483
WATERTITE CONNECTOR, SINGLE RECEPTACLE, 2 POLES, 3 WIRES, 30A, 125VAC, (L5-30R). FREE 2 YEAR RADWELL WARRANTY

WATERTITE CONNECTOR, SINGLE RECEPTACLE, 2 POLES, 3 WIRES, 30A, 125VAC, (L5-30R). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 29W47 06H7435 62989483
Product Name Connector Ac Power, Receptacle, 30A 125V; Connector Type Molex Lug/Connector
Mounting Cable MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details