"Connector Header Through Hole 2 position 0.165"" (4.20mm)"
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.2MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.2MM; Connector Systems:Wire-to-Boar
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33370-ND | 134508920 | 52K3460 |
| Product Name | Headers, Male Pins | Connector/Terminal/Pin | Plug & Socket Connector, Header, 2 Position, 4.2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts | ||
| Current Rating | 6.0 amps |