Legrand - Pass & Seymour Tlpl Ip67 20A 3Ph 480V L1620P Anti-Mic Legrand Pass & Seymour 26W76AM

Description
TLPL IP67 20A 3PH 480V L1620P ANTI-MIC
Description
TLPL IP67 20A 3PH 480V L1620P ANTI-MIC

Suppliers

Company
Product
Description
Supplier Links
Tlpl Ip67 20A 3Ph 480V L1620P Anti-Mic Legrand Pass & Seymour - 49AJ2617 - Newark, An Avnet Company
Chicago, IL, United States
Tlpl Ip67 20A 3Ph 480V L1620P Anti-Mic Legrand Pass & Seymour
49AJ2617
Tlpl Ip67 20A 3Ph 480V L1620P Anti-Mic Legrand Pass & Seymour 49AJ2617
TLPL IP67 20A 3PH 480V L1620P ANTI-MIC

TLPL IP67 20A 3PH 480V L1620P ANTI-MIC

Supplier's Site
Plug/Receptacle - 92811737 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
92811737
Plug/Receptacle 92811737
TLPL IP67 20A 3PH 480V L1620P ANTI-MIC. FREE 2 YEAR RADWELL WARRANTY

TLPL IP67 20A 3PH 480V L1620P ANTI-MIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 49AJ2617 92811737
Product Name Tlpl Ip67 20A 3Ph 480V L1620P Anti-Mic Legrand Pass & Seymour Plug/Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details