3M Connector/Terminal/Pin 2540-6002-UB

Description
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, , 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; GENDER:HEADER ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, , 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; GENDER:HEADER ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32214640 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32214640
Connector/Terminal/Pin 32214640
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, , 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; GENDER:HEADER ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, , 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOARD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:40CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; GENDER:HEADER ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32214640
Product Name Connector/Terminal/Pin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details