"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
6way 2 row straight HE14 shrouded header
TE Connectivity 281739-3 PCB Header
TE Connectivity 281739-3 PCB Header
6 Pos 2.54mm Straight Header, 3A, Tin, Blue, Thru-Hole Product overview: 281739-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-281739-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: HE13/HE14
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Row Spacing - Mating: 0.100" (2.54mm)
Style: Board to Cable/Wire
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM, PITCH SPACING:2.54MM, NO. OF CONTACTS:6CONTACTS, GENDER:HEADER, PRODUCT RANGE:AMPMODU HE14 SERIES, CONTACT TERMINATION TYPE:THROUGH HOLE, NO. OF ROWS:2ROWS, NO. OF MATING CYCLES:30 ,ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122024-ND | 532046P | 1638398 | 316-281739-3 | 19131286 | 02M0104 | |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 3A Electronic Connector | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Connector/Terminal/Pin | Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |||
| Mounting | Through Hole | Through hole | |||||
| Number of Contacts | 6 # | ||||||
| Geometry | Straight | Straight; Straight |