"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONNECTOR, RCPT, 2POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
CONNECTOR RECEPTACLE, 2 POS, 2MM LEADSPACING, 4.3MM INSULATION HEIGHT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
CONN RCPT 2POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2563S-02-ND | 75Y9976 | 88110012 | 25630201RP2 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 2Pos, 1Row, 2Mm; Connector Systems Norcomp | Connector/Terminal/Pin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole Mount | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps | ||
| Number of Contacts | 2 # |