Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 26604040

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: KK396, 41791 Connector Type: Header Contact Type: Male Pin Package: Bulk Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: KK396, 41791 Connector Type: Header Contact Type: Male Pin Package: Bulk Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: KK396, 41791 Connector Type: Header Contact Type: Male Pin Package: Bulk Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: KK396, 41791
Connector Type: Header
Contact Type: Male Pin
Package: Bulk
Style: Board to Board or Cable
Pitch - Mating: 0.156" (3.96mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Connector/Terminal/Pin - 55209719 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
55209719
Connector/Terminal/Pin 55209719
CONNECTOR 4POS .156 VERT TIN. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR 4POS .156 VERT TIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connectors - 26604040 - ODG (Origin Data Global)
Shenzhen, China
Connectors
26604040
Connectors 26604040
1x4P 4P 1 3.96mm 4 Direct Insert Plugin,P=3.96mm Wire To Board Connector ROHS

1x4P 4P 1 3.96mm 4 Direct Insert Plugin,P=3.96mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 55209719 26604040
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector/Terminal/Pin Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products