ABB AB Plug/Receptacle 263P6W

Description
DISCONTINUED BY MANUFACTURER, PLUG, (2CMA166776R1000), EARTHING SLEEVE POSITION 6H, RATED CURRENT 63 AMP, 3 PIN MALE, WIDTH: 114 MM X , IP67 WATERTIGHT, 2-POLES W/EARTH, FREQUENCY 50-60 HZ, HEIGHT: 114 MM X LENGTH: 275 MM, COLOR CODE BLUE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLUG, (2CMA166776R1000), EARTHING SLEEVE POSITION 6H, RATED CURRENT 63 AMP, 3 PIN MALE, WIDTH: 114 MM X , IP67 WATERTIGHT, 2-POLES W/EARTH, FREQUENCY 50-60 HZ, HEIGHT: 114 MM X LENGTH: 275 MM, COLOR CODE BLUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 123789701 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
123789701
Plug/Receptacle 123789701
DISCONTINUED BY MANUFACTURER, PLUG, (2CMA166776R1000), EARTHING SLEEVE POSITION 6H, RATED CURRENT 63 AMP, 3 PIN MALE, WIDTH: 114 MM X , IP67 WATERTIGHT, 2-POLES W/EARTH, FREQUENCY 50-60 HZ, HEIGHT: 114 MM X LENGTH: 275 MM, COLOR CODE BLUE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLUG, (2CMA166776R1000), EARTHING SLEEVE POSITION 6H, RATED CURRENT 63 AMP, 3 PIN MALE, WIDTH: 114 MM X , IP67 WATERTIGHT, 2-POLES W/EARTH, FREQUENCY 50-60 HZ, HEIGHT: 114 MM X LENGTH: 275 MM, COLOR CODE BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 123789701
Product Name Plug/Receptacle
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11113-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details