Molex Connector Ac Power, Receptacle, 20A 250V; Connector Type Molex 27W75

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector AC Power, Receptacle, 20A 250V, part number 23C8072, is a component designed for industrial electrical applications. It features a 3-pole/4-wire configuration and is rated for a maximum current of 20A and voltage of 250V. The connector is part of the Watertite® series, which is suitable for wet-location wiring solutions, and has an IP67 rating, indicating it is dust-tight and can withstand immersion in water. The connector includes a locking blade for secure connections and is designed for cable mounting. It is RoHS compliant, ensuring it meets environmental standards. This product is certified by CSA and UL, providing assurance of its safety and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Connector AC Power, Receptacle, 20A 250V, part number 23C8072, is a component designed for industrial electrical applications. It features a 3-pole/4-wire configuration and is rated for a maximum current of 20A and voltage of 250V. The connector is part of the Watertite® series, which is suitable for wet-location wiring solutions, and has an IP67 rating, indicating it is dust-tight and can withstand immersion in water. The connector includes a locking blade for secure connections and is designed for cable mounting. It is RoHS compliant, ensuring it meets environmental standards. This product is certified by CSA and UL, providing assurance of its safety and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Ac Power, Receptacle, 20A 250V; Connector Type Molex - 23C8072 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 20A 250V; Connector Type Molex
23C8072
Connector Ac Power, Receptacle, 20A 250V; Connector Type Molex 23C8072
CONNECTOR AC POWER, RECEPTACLE, 20A 250V; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

CONNECTOR AC POWER, RECEPTACLE, 20A 250V; Connector Type:Industrial Electrical AC Power; Current Rating:20A; Connector Colour:Yellow; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:-; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector - 62988972 - Radwell International
Willingboro, NJ, United States
Lug/Connector
62988972
Lug/Connector 62988972
LOCKING CONNECTOR, 3 PHASE, 250 VAC RATED, 20 AMP, 4 WIRE, 14-10 AWG WIRE SIZE, MOISTURE RESISTANT. FREE 2 YEAR RADWELL WARRANTY

LOCKING CONNECTOR, 3 PHASE, 250 VAC RATED, 20 AMP, 4 WIRE, 14-10 AWG WIRE SIZE, MOISTURE RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 27W75 23C8072 62988972
Product Name Connector Ac Power, Receptacle, 20A 250V; Connector Type Molex Lug/Connector
Mounting Cable MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22015-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Plug socket - NTSD-WD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details