Molex Kk 156 Hdr Assy Tin 12 Ckt Rohs Compliant Molex 26-60-2120

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Kk 156 Hdr Assy Tin 12 Ckt Rohs Compliant Molex - 79AH9575 - Newark, An Avnet Company
Chicago, IL, United States
Kk 156 Hdr Assy Tin 12 Ckt Rohs Compliant Molex
79AH9575
Kk 156 Hdr Assy Tin 12 Ckt Rohs Compliant Molex 79AH9575
KK 156 HDR ASSY TIN 12 CKT ROHS COMPLIANT: YES

KK 156 HDR ASSY TIN 12 CKT ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 12Pos, 1Row, 3.96Mm; Connector Systems Molex - 01AH0900 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 3.96Mm; Connector Systems Molex
01AH0900
Connector, Header, 12Pos, 1Row, 3.96Mm; Connector Systems Molex 01AH0900
CONNECTOR, HEADER, 12POS, 1ROW, 3.96MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41771 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 1ROW, 3.96MM; Connector Systems:Board-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 396 41771 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 16452452 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
16452452
Connector/Terminal/Pin 16452452
WIRE-TO-BOARD CONNECTOR; CONNECTOR TYPE:WIRE-TO-BOARD; GENDER:HEADER; NO. OF CONTACTS:12; PITCH SPACING:3.96MM; CONTACT TERMINATION:THROUG. FREE 2 YEAR RADWELL WARRANTY

WIRE-TO-BOARD CONNECTOR; CONNECTOR TYPE:WIRE-TO-BOARD; GENDER:HEADER; NO. OF CONTACTS:12; PITCH SPACING:3.96MM; CONTACT TERMINATION:THROUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 26-60-2120 79AH9575 01AH0900 16452452
Product Name Kk 156 Hdr Assy Tin 12 Ckt Rohs Compliant Molex Connector, Header, 12Pos, 1Row, 3.96Mm; Connector Systems Molex Connector/Terminal/Pin
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Backplane Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details
Minitek ® - 10075024-G04-03ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Current Rating 3.0 amps
View Details
2 suppliers