WAGO Female connector/socket 2721-103/031-000

Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 2721-103/031-000 - WAGO
Germantown, WI, United States
Female connector/socket
2721-103/031-000
Female connector/socket 2721-103/031-000
1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray

1-conductor female connector; push-button; Push-in CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 3-pole; 100% protected against mismating; clamping collar; 2,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2721-103/031-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2721-103/031-000-ND
Headers, Plugs and Sockets 2946-2721-103/031-000-ND
"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Connector/Terminal/Pin - 25488031 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
25488031
Connector/Terminal/Pin 25488031
1 CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, PUSH-BUTTON, CLAMPING COLLAR, 2.5MM, PIN SPACING 5MM, 3POLE, 2.50MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

1 CONDUCTOR FEMALE PLUG, 100% PROTECTED AGAINST MISMATING, PUSH-BUTTON, CLAMPING COLLAR, 2.5MM, PIN SPACING 5MM, 3POLE, 2.50MM, LIGHT GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  WAGO DigiKey Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2721-103/031-000 2946-2721-103/031-000-ND 25488031
Product Name Female connector/socket Headers, Plugs and Sockets Connector/Terminal/Pin
Termination Push-button
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3211/1000-675-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1811/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2001-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details