Radwell International Proximity Switch CA18CLN12TC-SUB

Description
SUBSTITUTE FOR CARLO GAVAZZI CA18CLN12TC, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR CARLO GAVAZZI CA18CLN12TC, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 102541322 - Radwell International
Willingboro, NJ, United States
Proximity Switch
102541322
Proximity Switch 102541322
SUBSTITUTE FOR CARLO GAVAZZI CA18CLN12TC, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR CARLO GAVAZZI CA18CLN12TC, PROXIMITY SENSOR, CAPACITIVE, CYLINDRICAL, PLASTIC, UNSHIELDED, 18MM THREADED BODY, 15MM RANGE, AC OUTPUT, N/C, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 102541322
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Switches (Solid State) - A1227LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details