Radwell International Proximity Switch CS30-S20PC80P-A2P-SUB

Description
SUBSTITUTE FOR XECRO CS30-S20PC80P-A2P, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR XECRO CS30-S20PC80P-A2P, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 130355962 - Radwell International
Willingboro, NJ, United States
Proximity Switch
130355962
Proximity Switch 130355962
SUBSTITUTE FOR XECRO CS30-S20PC80P-A2P, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR XECRO CS30-S20PC80P-A2P, PROXIMITY SENSOR,CAPACITIVE , M30, THREADED BODY CYLINDRICAL, PLASTIC, UNSHIELDED, 30 MM RANGE, PNP OUTPUT, NO/NC SWITCHABLE, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 130355962
Product Name Proximity Switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003402-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040900-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details