Pepperl+Fuchs SE Capacitive sensor CBN5-F46-E2

Description
5 mm non-flush 3-wire DC Flat housing Mounting slots for cable ties Thru-holes for screw mounting
Request a Quote Datasheet
Description
5 mm non-flush 3-wire DC Flat housing Mounting slots for cable ties Thru-holes for screw mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CBN5-F46-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CBN5-F46-E2
Capacitive sensor CBN5-F46-E2
5 mm non-flush 3-wire DC Flat housing Mounting slots for cable ties Thru-holes for screw mounting
  • 5 mm non-flush
  • 3-wire DC
  • Flat housing
  • Mounting slots for cable ties
  • Thru-holes for screw mounting
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-CBN5-F46-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-CBN5-F46-E2-ND
Proximity Sensors - Industrial 2046-CBN5-F46-E2-ND
CAPACITIVE SEN 5MM PNP

CAPACITIVE SEN 5MM PNP

Buy Now Datasheet
Proximity Sensors - 3395395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3395395
Proximity Sensors 3395395
Pepperl + Fuchs CBN5-F46-E2

Pepperl + Fuchs CBN5-F46-E2

Supplier's Site
Proximity Switch - 4494644 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4494644
Proximity Switch 4494644
CAPACITIVE SENSOR, NORMALLY OPEN SWITCHING FUNCTION, PNP OUTPUT TYPE, 5 MM RATED OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-30 VDC, 0-10 HZ, 2 METER CABLE LENGTH, PVC CABLE. FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE SENSOR, NORMALLY OPEN SWITCHING FUNCTION, PNP OUTPUT TYPE, 5 MM RATED OPERATING DISTANCE, NON-FLUSH, 3-WIRE, 10-30 VDC, 0-10 HZ, 2 METER CABLE LENGTH, PVC CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 5MM - 70093268 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 5MM
70093268
SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 5MM 70093268
Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials. Specifications: Input Voltage: 10-30 VDC Max. Load Current: 100 mA Operating Temperature: –14°F to +140°F Sensor Protection: Short-Circuit, Overload, Reverse Polarity Tie Wrap Mount on Rectangular Models Dimensions: Rectangular 50 × 25 × 5 mm, Disk 50 mm × 10 mm

Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials.
Specifications:

  • Input Voltage: 10-30 VDC
  • Max. Load Current: 100 mA
  • Operating Temperature: –14°F to +140°F
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Tie Wrap Mount on Rectangular Models
  • Dimensions: Rectangular 50 × 25 × 5 mm, Disk 50 mm × 10 mm
Supplier's Site
Sensor, Capacitive Proximity, Npn-No, 5Mm; Sensing Range Max Pepperl+Fuchs - 03H4154 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Capacitive Proximity, Npn-No, 5Mm; Sensing Range Max Pepperl+Fuchs
03H4154
Sensor, Capacitive Proximity, Npn-No, 5Mm; Sensing Range Max Pepperl+Fuchs 03H4154
SENSOR, CAPACITIVE PROXIMITY, NPN-NO, 5MM; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:CBN5-F46-E2 RoHS Compliant: Yes

SENSOR, CAPACITIVE PROXIMITY, NPN-NO, 5MM; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:CBN5-F46-E2 RoHS Compliant: Yes

Supplier's Site Datasheet
PRLF Capacitive Proximity - CBN5-F46-E2 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF Capacitive Proximity
CBN5-F46-E2
PRLF Capacitive Proximity CBN5-F46-E2
Capacitive, 051974

Capacitive, 051974

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Radwell International Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number CBN5-F46-E2 2046-CBN5-F46-E2-ND 3395395 4494644 70093268 03H4154 CBN5-F46-E2
Product Name Capacitive sensor Proximity Sensors - Industrial Proximity Sensors Proximity Switch SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 5MM Sensor, Capacitive Proximity, Npn-No, 5Mm; Sensing Range Max Pepperl+Fuchs PRLF Capacitive Proximity
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm) 0.1969 inch (5 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0 to 0.0100 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1182ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details