Pepperl+Fuchs SE Capacitive sensor CBB4-12GH60-E2-V1

Description
4 mm flush Operating distance adjustable via potentiometer Suitable for foodstuff conditions Resistant against aggressive media
Request a Quote Datasheet
Description
4 mm flush Operating distance adjustable via potentiometer Suitable for foodstuff conditions Resistant against aggressive media
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CBB4-12GH60-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CBB4-12GH60-E2-V1
Capacitive sensor CBB4-12GH60-E2-V1
4 mm flush Operating distance adjustable via potentiometer Suitable for foodstuff conditions Resistant against aggressive media
  • 4 mm flush
  • Operating distance adjustable via potentiometer
  • Suitable for foodstuff conditions
  • Resistant against aggressive media
Supplier's Site Datasheet
Proximity Sensors - 1848808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1848808
Proximity Sensors 1848808
Pepperl + Fuchs CBB4-12GH60-E2-V1

Pepperl + Fuchs CBB4-12GH60-E2-V1

Supplier's Site
Proximity Sensors - Industrial - 2046-CBB4-12GH60-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-CBB4-12GH60-E2-V1-ND
Proximity Sensors - Industrial 2046-CBB4-12GH60-E2-V1-ND
INDUCTIVE SEN 4MM PNP

INDUCTIVE SEN 4MM PNP

Buy Now Datasheet
Capacitive Rohs Compliant Pepperl+Fuchs - 33R2776 - Newark, An Avnet Company
Chicago, IL, United States
Capacitive Rohs Compliant Pepperl+Fuchs
33R2776
Capacitive Rohs Compliant Pepperl+Fuchs 33R2776
CAPACITIVE ROHS COMPLIANT: YES

CAPACITIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Proximity Switch - 15697262 - Radwell International
Willingboro, NJ, United States
Proximity Switch
15697262
Proximity Switch 15697262
CAPACITIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 10-36 VDC, 0/50 HZ, M12 X 1 CONNECTOR PLUG, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT TYPE, 4 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 10-36 VDC, 0/50 HZ, M12 X 1 CONNECTOR PLUG, 4-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number CBB4-12GH60-E2-V1 1848808 2046-CBB4-12GH60-E2-V1-ND 33R2776 15697262
Product Name Capacitive sensor Proximity Sensors Proximity Sensors - Industrial Capacitive Rohs Compliant Pepperl+Fuchs Proximity Switch
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 4 inch (102 mm) 0.1575 inch (4 mm)
Switching Frequency 0.0 to 0.0500 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data