HTM Sensors Proximity Sensing System CCP1-3020A-B2L2

Description
CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL, PLASTIC, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, NORMALLY CLOSED OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY
Description
CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL, PLASTIC, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, NORMALLY CLOSED OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensing System - 6094465 - Radwell International
Willingboro, NJ, United States
Proximity Sensing System
6094465
Proximity Sensing System 6094465
CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL, PLASTIC, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, NORMALLY CLOSED OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE PROXIMITY SENSOR, CYLINDRICAL, PLASTIC, SHIELDED CONSTRUCTION, 30MM THREADED BODY, 20MM RANGE, AC OUTPUT, NORMALLY CLOSED OUTPUT, PRE-WIRED CABLE CONNECT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 6094465
Product Name Proximity Sensing System
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001250-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1184LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093486 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details