Pepperl+Fuchs SE Capacitive sensor CJ15+U4+A2

Description
15 mm flush 4-wire DC The switching distance can be set over a wide range with the potentiometer
Datasheet
Description
15 mm flush 4-wire DC The switching distance can be set over a wide range with the potentiometer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CJ15+U4+A2 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CJ15+U4+A2
Capacitive sensor CJ15+U4+A2
15 mm flush 4-wire DC The switching distance can be set over a wide range with the potentiometer
  • 15 mm flush
  • 4-wire DC
  • The switching distance can be set over a wide range with the potentiometer
Supplier's Site Datasheet
Photoelectric - 4494774 - Radwell International
Willingboro, NJ, United States
Photoelectric
4494774
Photoelectric 4494774
CAPACITIVE SENSOR CJ15+U4+A2, 15 MM FLUSH 4-WIRE DC THE SWITCHING DISTANCE CAN BE SET OVER A WIDE RANGE WITH THE POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY

CAPACITIVE SENSOR CJ15+U4+A2, 15 MM FLUSH 4-WIRE DC THE SWITCHING DISTANCE CAN BE SET OVER A WIDE RANGE WITH THE POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number CJ15+U4+A2 4494774
Product Name Capacitive sensor Photoelectric
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1466754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Limit Style Sensors - 9883-3033 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7900 inch (20.07 mm)
View Details
3 suppliers